TRANSCEIVER, RS485, DIP-24; Logic Family / Base Number:-; Logic Device Type:Transceiver; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base Number:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 87K4712 |
| Product Name | Transceiver, Rs485, Dip-24; Logic Family / Base Number Murata Power Solutions |