Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NKA0505DC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335252-NKA0505DC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.39" W x 0.21" H (19.5mm x 9.8mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: NKA05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335252-NKA0505DC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.39" W x 0.21" H (19.5mm x 9.8mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: NKA05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335252-NKA0505DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335252-NKA0505DC
Power Supplies - Board Mount - DC DC Converters 1335252-NKA0505DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335252-NKA0505DC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.39" W x 0.21" H (19.5mm x 9.8mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 70% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: NKA05 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335252-NKA0505DC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.39" W x 0.21" H (19.5mm x 9.8mm x 5.4mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 70%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: NKA05
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335252-NKA0505DC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 14-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details