Murata Electronics Ferrite Beads and Chips NFZ32BW9R8HN11L

Description
9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm
Request a Quote Datasheet
Description
9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ32BW9R8HN11LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW9R8HN11LTR-ND
Ferrite Beads and Chips 490-NFZ32BW9R8HN11LTR-ND
9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ32BW9R8HN11LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW9R8HN11LCT-ND
Ferrite Beads and Chips 490-NFZ32BW9R8HN11LCT-ND
9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ32BW9R8HN11LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW9R8HN11LDKR-ND
Ferrite Beads and Chips 490-NFZ32BW9R8HN11LDKR-ND
9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

9.8 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.1A 63.6mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369165-NFZ32BW9R8HN11L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369165-NFZ32BW9R8HN11L
Filters - Ferrite Beads and Chips 1369165-NFZ32BW9R8HN11L
Win Source Part Number: 1369165-NFZ32BW9R8HN 11L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFZ32BW Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Flat Lead Base Product Number: NFZ32BW Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 9.8 Ohms @ 1 MHz Current Rating (Max): 2.1A DC Resistance (DCR) (Max): 63.6mOhm

Win Source Part Number: 1369165-NFZ32BW9R8HN11L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFZ32BW
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Base Product Number: NFZ32BW
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 9.8 Ohms @ 1 MHz
Current Rating (Max): 2.1A
DC Resistance (DCR) (Max): 63.6mOhm

Buy Now Datasheet
9.8 OHM Inductor and Choke - 841-NFZ32BW9R8HN11L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.8 OHM Inductor and Choke
841-NFZ32BW9R8HN11L
9.8 OHM Inductor and Choke 841-NFZ32BW9R8HN11L
FERRITE BEAD 9.8 OHM 2SMD 1LN Product overview: NFZ32BW9R8HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.8 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW9R8HN11L can be used for catalog matching and distributor lookup.

FERRITE BEAD 9.8 OHM 2SMD 1LN Product overview: NFZ32BW9R8HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.8 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW9R8HN11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-NFZ32BW9R8HN11LTR-ND 1369165-NFZ32BW9R8HN11L 841-NFZ32BW9R8HN11L
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 9.8 OHM Inductor and Choke
DCR 0.0636 ohms 0.0636 ohms
Rated DC Current 2100 milliamps 2100 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data