Murata Electronics Ferrite Beads and Chips NFZ32BW9R0HN10L

Description
9 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.75A 68.4mOhm
Request a Quote Datasheet
Description
9 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.75A 68.4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9311-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9311-2-ND
Ferrite Beads and Chips 490-9311-2-ND
9 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.75A 68.4mOhm

9 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.75A 68.4mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-9311-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0684 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Impedance 4207 ohms
DCR 0.7150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-6 - TE Connectivity
Specs
Impedance 430 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers