Murata Electronics Ferrite Beads and Chips NFZ32BW8R4HN11L

Description
8.4 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.4A 57.6mOhm
Request a Quote Datasheet
Description
8.4 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.4A 57.6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9322-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9322-2-ND
Ferrite Beads and Chips 490-9322-2-ND
8.4 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.4A 57.6mOhm

8.4 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.4A 57.6mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-9322-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details