FERRITE BEAD 620 OHM 2SMD 1LN Product overview: NFZ32BW621HN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW621HN10L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369247-NFZ32BW621HN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFZ32BW
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Base Product Number: NFZ32BW
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 620 Ohms @ 1 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 3.24Ohm
620 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 250mA 3.24Ohm
620 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 250mA 3.24Ohm
620 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 250mA 3.24Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-NFZ32BW621HN10L | 1369247-NFZ32BW621HN10L | 490-NFZ32BW621HN10LCT-ND |
| Product Name | 620 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Chip | ||
| Inductance Tolerance | 30 (+/- %) | ||
| Impedance | 620 ohms | 620 ohms |