Murata Electronics Ferrite Beads and Chips - NFZ32BW520HN11L NFZ32BW520HN11L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887226-NFZ32BW520HN1 1L Series: EMIFIL®, NFZ32BW Operating Temperature Range: -40°C ~ 125°C Features: 52 Ohms @ 1 MHz 1 - Ferrite Bead 2-SMD, Flat Lead 1.1A 264mOhm Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: NFZ32BW Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9319-1, 490-9319-2, 490-9319-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887226-NFZ32BW520HN1 1L Series: EMIFIL®, NFZ32BW Operating Temperature Range: -40°C ~ 125°C Features: 52 Ohms @ 1 MHz 1 - Ferrite Bead 2-SMD, Flat Lead 1.1A 264mOhm Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: NFZ32BW Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9319-1, 490-9319-2, 490-9319-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - NFZ32BW520HN11L - NFZ32BW520HN11L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - NFZ32BW520HN11L
NFZ32BW520HN11L
Ferrite Beads and Chips - NFZ32BW520HN11L NFZ32BW520HN11L
Manufacturer: Murata Electronics North America Win Source Part Number: 887226-NFZ32BW520HN1 1L Series: EMIFIL®, NFZ32BW Operating Temperature Range: -40°C ~ 125°C Features: 52 Ohms @ 1 MHz 1 - Ferrite Bead 2-SMD, Flat Lead 1.1A 264mOhm Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: NFZ32BW Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9319-1, 490-9319-2, 490-9319-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 887226-NFZ32BW520HN11L
Series: EMIFIL®, NFZ32BW
Operating Temperature Range: -40°C ~ 125°C
Features: 52 Ohms @ 1 MHz 1 - Ferrite Bead 2-SMD, Flat Lead 1.1A 264mOhm
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFZ32BW
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-9319-1, 490-9319-2, 490-9319-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number NFZ32BW520HN11L
Product Name Ferrite Beads and Chips - NFZ32BW520HN11L
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details