Murata Electronics Ferrite Beads and Chips NFZ32BW221HN10L

Description
220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm
Request a Quote Datasheet
Description
220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9301-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9301-2-ND
Ferrite Beads and Chips 490-9301-2-ND
220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm

220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-9301-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9301-1-ND
Ferrite Beads and Chips 490-9301-1-ND
220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm

220 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 390mA 1.38Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-9301-2-ND
Product Name Ferrite Beads and Chips
DCR 1.38 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers