Murata Electronics Ferrite Beads and Chips NFZ32BW210HN11L

Description
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm
Request a Quote Datasheet
Description
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ32BW210HN11LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW210HN11LCT-ND
Ferrite Beads and Chips 490-NFZ32BW210HN11LCT-ND
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ32BW210HN11LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW210HN11LTR-ND
Ferrite Beads and Chips 490-NFZ32BW210HN11LTR-ND
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ32BW210HN11LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ32BW210HN11LDKR-ND
Ferrite Beads and Chips 490-NFZ32BW210HN11LDKR-ND
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.55A 120mOhm

Buy Now Datasheet
21 OHM Inductor and Choke - 841-NFZ32BW210HN11L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
21 OHM Inductor and Choke
841-NFZ32BW210HN11L
21 OHM Inductor and Choke 841-NFZ32BW210HN11L
FERRITE BEAD 21 OHM 2SMD 1LN Product overview: NFZ32BW210HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 21 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW210HN11L can be used for catalog matching and distributor lookup.

FERRITE BEAD 21 OHM 2SMD 1LN Product overview: NFZ32BW210HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 21 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW210HN11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328124-NFZ32BW210HN11L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328124-NFZ32BW210HN11L
Filters - Ferrite Beads and Chips 1328124-NFZ32BW210HN11L
Manufacturer: Murata Electronics Win Source Part Number: 1328124-NFZ32BW210HN 11L Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Current Rating (Max): 1.55A Standard Package: 2,000 Mounting: Surface Mount Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 21 Ohms @ 1 MHz DC Resistance (DCR) (Max): 120mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2-SMD, Flat Lead ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-9316-2,490-9316- 1,490-9316-6 Base Product Number: NFZ32BW RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328124-NFZ32BW210HN11L
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Current Rating (Max): 1.55A
Standard Package: 2,000
Mounting: Surface Mount
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 21 Ohms @ 1 MHz
DC Resistance (DCR) (Max): 120mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-9316-2,490-9316-1,490-9316-6
Base Product Number: NFZ32BW
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 490-NFZ32BW210HN11LCT-ND 841-NFZ32BW210HN11L 1328124-NFZ32BW210HN11L
Product Name Ferrite Beads and Chips 21 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 1550 milliamps 1550 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details