Murata Electronics Ferrite Beads and Chips NFZ32BW210HN10L

Description
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.2A 144mOhm
Request a Quote Datasheet
Description
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.2A 144mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9300-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9300-2-ND
Ferrite Beads and Chips 490-9300-2-ND
21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.2A 144mOhm

21 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.2A 144mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-9300-2-ND
Product Name Ferrite Beads and Chips
DCR 0.1440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.22uH 100MHz 0.2A Inductor and Choke - 71-0603CS-R22XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers