Murata Electronics Ferrite Beads and Chips NFZ32BW190HN11L

Description
19 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.8A 106.8mOhm
Request a Quote Datasheet
Description
19 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.8A 106.8mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-9315-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-9315-2-ND
Ferrite Beads and Chips 490-9315-2-ND
19 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.8A 106.8mOhm

19 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 1.8A 106.8mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-9315-2-ND
Product Name Ferrite Beads and Chips
DCR 0.1068 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176746-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers