Win Source Part Number: 1369235-NFZ32BW151HN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFZ32BW
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Base Product Number: NFZ32BW
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 1 MHz
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 822mOhm
FERRITE BEAD 150 OHM 2SMD 1LN Product overview: NFZ32BW151HN11L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32BW151HN11L can be used for catalog matching and distributor lookup.
150 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 700mA 822mOhm
150 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 700mA 822mOhm
150 Ohms @ 1MHz 1 Ferrite Bead 2-SMD, Flat Lead 700mA 822mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369235-NFZ32BW151HN11L | 841-NFZ32BW151HN11L | 490-NFZ32BW151HN11LDKR-ND |
| Product Name | Filters - Ferrite Beads and Chips | 150 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.8220 ohms | 0.8220 ohms | |
| Rated DC Current | 700 milliamps | 700 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Impedance | 150 ohms | 150 ohms |