Murata Electronics Ferrite Beads and Chips NFZ2MSM181SN10L

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14480-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14480-6-ND
Ferrite Beads and Chips 490-14480-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14480-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14480-2-ND
Ferrite Beads and Chips 490-14480-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14480-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14480-1-ND
Ferrite Beads and Chips 490-14480-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.4A 25mOhm

Buy Now Datasheet
180 OHM Inductor and Choke - 841-NFZ2MSM181SN10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-NFZ2MSM181SN10L
180 OHM Inductor and Choke 841-NFZ2MSM181SN10L
FERRITE BEAD 180 OHM 0806 1LN Product overview: NFZ2MSM181SN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ2MSM181SN10L can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0806 1LN Product overview: NFZ2MSM181SN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ2MSM181SN10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0806, 3.4A Rohs Compliant Murata - 76AH5880 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0806, 3.4A Rohs Compliant Murata
76AH5880
Ferrite Bead, 0806, 3.4A Rohs Compliant Murata 76AH5880
FERRITE BEAD, 0806, 3.4A ROHS COMPLIANT: YES

FERRITE BEAD, 0806, 3.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-14480-6-ND 841-NFZ2MSM181SN10L 76AH5880
Product Name Ferrite Beads and Chips 180 OHM Inductor and Choke Ferrite Bead, 0806, 3.4A Rohs Compliant Murata
DCR 0.0250 ohms
Rated DC Current 3400 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details