Murata Electronics Ferrite Beads and Chips NFZ2MSD501SZ10L

Description
500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm
Request a Quote Datasheet
Description
500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ2MSD501SZ10LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD501SZ10LCT-ND
Ferrite Beads and Chips 490-NFZ2MSD501SZ10LCT-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD501SZ10LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD501SZ10LTR-ND
Ferrite Beads and Chips 490-NFZ2MSD501SZ10LTR-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD501SZ10LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD501SZ10LDKR-ND
Ferrite Beads and Chips 490-NFZ2MSD501SZ10LDKR-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 3.2A 32mOhm

Buy Now Datasheet
Ferrite Bead, 500 Ohm, 3.2A, 0806 Rohs Compliant Murata - 24AJ1563 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 500 Ohm, 3.2A, 0806 Rohs Compliant Murata
24AJ1563
Ferrite Bead, 500 Ohm, 3.2A, 0806 Rohs Compliant Murata 24AJ1563
FERRITE BEAD, 500 OHM, 3.2A, 0806 ROHS COMPLIANT: YES

FERRITE BEAD, 500 OHM, 3.2A, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-NFZ2MSD501SZ10LCT-ND 24AJ1563
Product Name Ferrite Beads and Chips Ferrite Bead, 500 Ohm, 3.2A, 0806 Rohs Compliant Murata
DCR 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-5 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers