Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
MURATA ELECTRONICS
NFZ2MSD200SN10L -- FERRITE BEAD, 3.9A, 0806 ROHS COMPLIANT MURATA
Murata Electronics
Ferrite Bead, 3.9A, 0806 Rohs Compliant Murata
NFZ2MSD200SN10L
Description
FERRITE BEAD, 3.9A, 0806 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
FERRITE BEAD, 3.9A, 0806 ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 3.9A, 0806 Rohs Compliant Murata
24AJ1560
Ferrite Bead, 3.9A, 0806 Rohs Compliant Murata
24AJ1560
FERRITE BEAD, 3.9A, 0806 ROHS COMPLIANT: YES
FERRITE BEAD, 3.9A, 0806 ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Ferrite Beads
Product Number
24AJ1560
Product Name
Ferrite Bead, 3.9A, 0806 Rohs Compliant Murata
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
1.4A Inductor and Choke
0603LS-121XJLB
Specs
Standards and Certifications
RoHS
View Details
Interpower
Snap-On Ferrite with Plastic Case for Int'l Cable
52100110
View Details
KOA Speer Electronics, Inc.
Inductor and Choke
CZP2BFTTE500P
Specs
Technology
Multi-Layer Power
Impedance
50 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
TE Connectivity
Ferrite Beads and Chips
BMB2A0120AN1
Specs
DCR
0.3000 ohms
Rated DC Current
300 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details