Murata Electronics Ferrite Beads and Chips NFZ2MSD102SZ10L

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ2MSD102SZ10LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD102SZ10LCT-ND
Ferrite Beads and Chips 490-NFZ2MSD102SZ10LCT-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD102SZ10LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD102SZ10LTR-ND
Ferrite Beads and Chips 490-NFZ2MSD102SZ10LTR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD102SZ10LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD102SZ10LDKR-ND
Ferrite Beads and Chips 490-NFZ2MSD102SZ10LDKR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 2.5A 46mOhm

Buy Now Datasheet
Ferrite Bead, 1 Kohm, 2.5A, 0806 Rohs Compliant Murata - 24AJ1556 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 2.5A, 0806 Rohs Compliant Murata
24AJ1556
Ferrite Bead, 1 Kohm, 2.5A, 0806 Rohs Compliant Murata 24AJ1556
FERRITE BEAD, 1 KOHM, 2.5A, 0806 ROHS COMPLIANT: YES

FERRITE BEAD, 1 KOHM, 2.5A, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-NFZ2MSD102SZ10LCT-ND 24AJ1556
Product Name Ferrite Beads and Chips Ferrite Bead, 1 Kohm, 2.5A, 0806 Rohs Compliant Murata
DCR 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-5 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.33uH 25MHz 0.33A Inductor and Choke - 71-0603HL-331XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers