Murata Electronics Ferrite Beads and Chips NFZ2MSD101SZ10L

Description
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-NFZ2MSD101SZ10LCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD101SZ10LCT-ND
Ferrite Beads and Chips 490-NFZ2MSD101SZ10LCT-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD101SZ10LTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD101SZ10LTR-ND
Ferrite Beads and Chips 490-NFZ2MSD101SZ10LTR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ2MSD101SZ10LDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ2MSD101SZ10LDKR-ND
Ferrite Beads and Chips 490-NFZ2MSD101SZ10LDKR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 5.2A 18mOhm

Buy Now Datasheet
Ferrite Bead, 100 Ohm, 5.2A, 0806 Rohs Compliant Murata - 24AJ1555 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100 Ohm, 5.2A, 0806 Rohs Compliant Murata
24AJ1555
Ferrite Bead, 100 Ohm, 5.2A, 0806 Rohs Compliant Murata 24AJ1555
FERRITE BEAD, 100 OHM, 5.2A, 0806 ROHS COMPLIANT: YES

FERRITE BEAD, 100 OHM, 5.2A, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-NFZ2MSD101SZ10LCT-ND 24AJ1555
Product Name Ferrite Beads and Chips Ferrite Bead, 100 Ohm, 5.2A, 0806 Rohs Compliant Murata
DCR 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2-2176744-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers