Murata Electronics Filters - Ferrite Beads and Chips NFZ18SM251SN10D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328161-NFZ18SM251SN 10D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1.1A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.037" (0.95mm) Number of Lines: 1 DC Resistance (DCR) (Max): 190mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: NFZ18SM RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328161-NFZ18SM251SN 10D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1.1A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.037" (0.95mm) Number of Lines: 1 DC Resistance (DCR) (Max): 190mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: NFZ18SM RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328161-NFZ18SM251SN10D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328161-NFZ18SM251SN10D
Filters - Ferrite Beads and Chips 1328161-NFZ18SM251SN10D
Manufacturer: Murata Electronics Win Source Part Number: 1328161-NFZ18SM251SN 10D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 1.1A Standard Package: 4,000 Mounting: Surface Mount Height (Max): 0.037" (0.95mm) Number of Lines: 1 DC Resistance (DCR) (Max): 190mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: NFZ18SM RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328161-NFZ18SM251SN10D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 1.1A
Standard Package: 4,000
Mounting: Surface Mount
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
DC Resistance (DCR) (Max): 190mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Base Product Number: NFZ18SM
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250 OHM Inductor and Choke
841-NFZ18SM251SN10D
250 OHM Inductor and Choke 841-NFZ18SM251SN10D
FERRITE BEAD 250 OHM 0603 1LN Product overview: NFZ18SM251SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ18SM251SN10D can be used for catalog matching and distributor lookup.

FERRITE BEAD 250 OHM 0603 1LN Product overview: NFZ18SM251SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ18SM251SN10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - NFZ18SM251SN10D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
NFZ18SM251SN10D-ND
Ferrite Beads and Chips NFZ18SM251SN10D-ND
1 Ferrite Bead 0603 (1608 Metric) 1.1A 190mOhm

1 Ferrite Bead 0603 (1608 Metric) 1.1A 190mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1328161-NFZ18SM251SN10D 841-NFZ18SM251SN10D NFZ18SM251SN10D-ND
Product Name Filters - Ferrite Beads and Chips 250 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS RoHS
DCR 0.1900 ohms 0.1900 ohms
Rated DC Current 1100 milliamps 1100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data