Murata Electronics Ferrite Beads and Chips - NFZ18SM121SN10D NFZ18SM121SN10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 740450-NFZ18SM121SN1 0D Manufacturer Homepage: www.murata.com Reference case: 4k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 740450-NFZ18SM121SN1 0D Manufacturer Homepage: www.murata.com Reference case: 4k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - NFZ18SM121SN10D - NFZ18SM121SN10D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - NFZ18SM121SN10D
NFZ18SM121SN10D
Ferrite Beads and Chips - NFZ18SM121SN10D NFZ18SM121SN10D
Manufacturer: Murata Electronics North America Win Source Part Number: 740450-NFZ18SM121SN1 0D Manufacturer Homepage: www.murata.com Reference case: 4k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 740450-NFZ18SM121SN10D
Manufacturer Homepage: www.murata.com
Reference case: 4k pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number NFZ18SM121SN10D
Product Name Ferrite Beads and Chips - NFZ18SM121SN10D
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details