Murata Electronics Filters - Ferrite Beads and Chips NFZ15SR352SN10D

Description
Win Source Part Number: 989661-NFZ15SR352SN1 0D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 270mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.65Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR352SN10DD KR,490-NFZ15SR352SN1 0DCT,490-NFZ15SR352S N10DTR Base Product Number: NFZ15SR
Request a Quote Datasheet
Description
Win Source Part Number: 989661-NFZ15SR352SN1 0D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 270mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.65Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR352SN10DD KR,490-NFZ15SR352SN1 0DCT,490-NFZ15SR352S N10DTR Base Product Number: NFZ15SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
989661-NFZ15SR352SN10D
Filters - Ferrite Beads and Chips 989661-NFZ15SR352SN10D
Win Source Part Number: 989661-NFZ15SR352SN1 0D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 270mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.65Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR352SN10DD KR,490-NFZ15SR352SN1 0DCT,490-NFZ15SR352S N10DTR Base Product Number: NFZ15SR

Win Source Part Number: 989661-NFZ15SR352SN10D
Category: Filters>Ferrite Beads and Chips
Series: NFZ
Package: Tape & Reel
Current Rating (Max): 270mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 500 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1.65Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-NFZ15SR352SN10DDKR,490-NFZ15SR352SN10DCT,490-NFZ15SR352SN10DTR
Base Product Number: NFZ15SR

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ15SR352SN10DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR352SN10DTR-ND
Ferrite Beads and Chips 490-NFZ15SR352SN10DTR-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 270mA 1.65Ohm

500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 270mA 1.65Ohm

Buy Now Datasheet
Singapore, Singapore
500 OHM Inductor and Choke
841-NFZ15SR352SN10D
500 OHM Inductor and Choke 841-NFZ15SR352SN10D
FERRITE BEAD 500 OHM 0402 1LN Product overview: NFZ15SR352SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SR352SN10D can be used for catalog matching and distributor lookup.

FERRITE BEAD 500 OHM 0402 1LN Product overview: NFZ15SR352SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SR352SN10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 500 Ohm, 0.27A, 0402 Rohs Compliant Murata - 24AJ1554 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 500 Ohm, 0.27A, 0402 Rohs Compliant Murata
24AJ1554
Ferrite Bead, 500 Ohm, 0.27A, 0402 Rohs Compliant Murata 24AJ1554
FERRITE BEAD, 500 OHM, 0.27A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 500 OHM, 0.27A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 989661-NFZ15SR352SN10D 490-NFZ15SR352SN10DTR-ND 841-NFZ15SR352SN10D 24AJ1554
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 500 OHM Inductor and Choke Ferrite Bead, 500 Ohm, 0.27A, 0402 Rohs Compliant Murata
Core Material Ferrite
DCR 1.65 ohms 1.65 ohms
Rated DC Current 270 milliamps 270 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Impedance 500 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers