Murata Electronics Filters - Ferrite Beads and Chips NFZ15SR262SN10D

Description
Win Source Part Number: 1020268-NFZ15SR262SN 10D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR262SN10DC T,490-NFZ15SR262SN10 DDKR,490-NFZ15SR262S N10DTR Base Product Number: NFZ15SR
Request a Quote Datasheet
Description
Win Source Part Number: 1020268-NFZ15SR262SN 10D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR262SN10DC T,490-NFZ15SR262SN10 DDKR,490-NFZ15SR262S N10DTR Base Product Number: NFZ15SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1020268-NFZ15SR262SN10D
Filters - Ferrite Beads and Chips 1020268-NFZ15SR262SN10D
Win Source Part Number: 1020268-NFZ15SR262SN 10D Category: Filters>Ferrite Beads and Chips Series: NFZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 400 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-NFZ15SR262SN10DC T,490-NFZ15SR262SN10 DDKR,490-NFZ15SR262S N10DTR Base Product Number: NFZ15SR

Win Source Part Number: 1020268-NFZ15SR262SN10D
Category: Filters>Ferrite Beads and Chips
Series: NFZ
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 400 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1.2Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-NFZ15SR262SN10DCT,490-NFZ15SR262SN10DDKR,490-NFZ15SR262SN10DTR
Base Product Number: NFZ15SR

Buy Now Datasheet
Singapore, Singapore
400 OHM Inductor and Choke
841-NFZ15SR262SN10D
400 OHM Inductor and Choke 841-NFZ15SR262SN10D
FERRITE BEAD 400 OHM 0402 1LN Product overview: NFZ15SR262SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SR262SN10D can be used for catalog matching and distributor lookup.

FERRITE BEAD 400 OHM 0402 1LN Product overview: NFZ15SR262SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SR262SN10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-NFZ15SR262SN10DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR262SN10DCT-ND
Ferrite Beads and Chips 490-NFZ15SR262SN10DCT-ND
400 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 1.2Ohm

400 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 1.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-NFZ15SR262SN10DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-NFZ15SR262SN10DTR-ND
Ferrite Beads and Chips 490-NFZ15SR262SN10DTR-ND
400 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 1.2Ohm

400 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 1.2Ohm

Buy Now Datasheet
Ferrite Bead, 400 Ohm, 0.3A, 0402 Rohs Compliant Murata - 24AJ1553 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 400 Ohm, 0.3A, 0402 Rohs Compliant Murata
24AJ1553
Ferrite Bead, 400 Ohm, 0.3A, 0402 Rohs Compliant Murata 24AJ1553
FERRITE BEAD, 400 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 400 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1020268-NFZ15SR262SN10D 841-NFZ15SR262SN10D 490-NFZ15SR262SN10DCT-ND 24AJ1553
Product Name Filters - Ferrite Beads and Chips 400 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 400 Ohm, 0.3A, 0402 Rohs Compliant Murata
Core Material Ferrite
DCR 1.2 ohms 1.2 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Impedance 400 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details