Manufacturer: Murata Electronics North America
Win Source Part Number: 887224-NFZ15SG462SN1
Series: NFZ
Operating Temperature Range: -40°C ~ 85°C
Features: 1 Ferrite Bead 0402 (1005 Metric) 270mA 1.65Ohm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFZ15SG
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18369-1, 490-18369-2, 490-18369-6, NFZ15SG462SN10D-ND
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | NFZ15SG462SN10D |
| Product Name | Ferrite Beads and Chips - NFZ15SG462SN10D |