Murata Electronics Ferrite Beads and Chips - NFZ15SG262SN10D NFZ15SG262SN10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 740449-NFZ15SG262SN1 0D Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 740449-NFZ15SG262SN1 0D Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - NFZ15SG262SN10D - NFZ15SG262SN10D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - NFZ15SG262SN10D
NFZ15SG262SN10D
Ferrite Beads and Chips - NFZ15SG262SN10D NFZ15SG262SN10D
Manufacturer: Murata Electronics North America Win Source Part Number: 740449-NFZ15SG262SN1 0D Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 740449-NFZ15SG262SN10D
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number NFZ15SG262SN10D
Product Name Ferrite Beads and Chips - NFZ15SG262SN10D
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details