1 Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm
1 Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm
1 Ferrite Bead 0402 (1005 Metric) 400mA 800mOhm
FERRITE BEAD 0402 1LN Product overview: NFZ15SG152SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG152SN10D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-18367-1-ND | 841-NFZ15SG152SN10D |
| Product Name | Ferrite Beads and Chips | Inductor and Choke |
| DCR | 0.8000 ohms | |
| Rated DC Current | 400 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |