Murata Power Solutions Ferrite Beads and Chips NFZ03SG501SN10D

Description
1 Ferrite Bead 0201 (0603 Metric) 275mA 730mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 0201 (0603 Metric) 275mA 730mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18081-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18081-2-ND
Ferrite Beads and Chips 490-18081-2-ND
1 Ferrite Bead 0201 (0603 Metric) 275mA 730mOhm

1 Ferrite Bead 0201 (0603 Metric) 275mA 730mOhm

Buy Now Datasheet
Ferrite Bead, 0.275A, 0201; Ferrite Case Style Murata - 57AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.275A, 0201; Ferrite Case Style Murata
57AC7142
Ferrite Bead, 0.275A, 0201; Ferrite Case Style Murata 57AC7142
FERRITE BEAD, 0.275A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:275mA; Product Range:NFZ03SG series; DC Resistance Max:0.73ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

FERRITE BEAD, 0.275A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:275mA; Product Range:NFZ03SG series; DC Resistance Max:0.73ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18081-2-ND 57AC7142
Product Name Ferrite Beads and Chips Ferrite Bead, 0.275A, 0201; Ferrite Case Style Murata
DCR 0.6800 ohms 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads - 1-2176745-4 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers