Win Source Part Number: 1368982-NFZ03SG162SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NFZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: NFZ03SG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 1.6 kOhms @ 900 MHz
Current Rating (Max): 180mA
DC Resistance (DCR) (Max): 1.7Ohm
1 Ferrite Bead 0201 (0603 Metric) 180mA 1.7Ohm
1 Ferrite Bead 0201 (0603 Metric) 180mA 1.7Ohm
1 Ferrite Bead 0201 (0603 Metric) 180mA 1.7Ohm
FERRITE BEAD 1.6K OHM 0201 1LN Product overview: NFZ03SG162SN10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ03SG162SN10D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.18A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:-; DC Current Rating:180mA; Product Range:NFZ03SG series; DC Resistance Max:1.7ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1368982-NFZ03SG162SN10D | 490-18079-1-ND | 841-NFZ03SG162SN10D | 57AC7140 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, 0.18A, 0201; Ferrite Case Style Murata |
| Core Material | Ferrite | |||
| DCR | 1.7 ohms | 1.7 ohms | 1.7 ohms | |
| Rated DC Current | 180 milliamps | 180 milliamps | 180 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 1600 ohms | 1600 ohms |