Murata Power Solutions Common Mode Filter, 90 Ohm, 0.1A; Rated Current Murata NFP0QSB132HL2D

Description
COMMON MODE FILTER, 90 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Description
COMMON MODE FILTER, 90 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 90 Ohm, 0.1A; Rated Current Murata - 57AC7138 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.1A; Rated Current Murata
57AC7138
Common Mode Filter, 90 Ohm, 0.1A; Rated Current Murata 57AC7138
COMMON MODE FILTER, 90 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

COMMON MODE FILTER, 90 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC7138
Product Name Common Mode Filter, 90 Ohm, 0.1A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094399 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details