Murata Power Solutions Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata NFP0QSB132HL2

Description
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Description
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Common Mode Choke, part number 69AC6256, features a common mode impedance of 90 Ohms at 100 MHz and is designed for high-speed differential signal lines, making it suitable for applications such as MIPI, USB 2.0, IEEE 1394, and LVDS. It has a rated current of 100 mA and a rated voltage of 5 V DC, with a maximum DC resistance of 2.6 Ohms. The choke measures 0.65 mm x 0.5 mm x 0.3 mm, with a tolerance of ±0.05 mm. It exhibits typical common mode insertion loss characteristics of 20 dB at 700 MHz, increasing to 25 dB at 1.7 GHz. The operating temperature range is from -40°C to 85°C, and it has a cut-off frequency of 7.5 GHz. This component is suitable for applications requiring noise suppression in compact designs.

Datasheet Summary
Powered by GS/AI

The Common Mode Choke, part number 69AC6256, features a common mode impedance of 90 Ohms at 100 MHz and is designed for high-speed differential signal lines, making it suitable for applications such as MIPI, USB 2.0, IEEE 1394, and LVDS. It has a rated current of 100 mA and a rated voltage of 5 V DC, with a maximum DC resistance of 2.6 Ohms. The choke measures 0.65 mm x 0.5 mm x 0.3 mm, with a tolerance of ±0.05 mm. It exhibits typical common mode insertion loss characteristics of 20 dB at 700 MHz, increasing to 25 dB at 1.7 GHz. The operating temperature range is from -40°C to 85°C, and it has a cut-off frequency of 7.5 GHz. This component is suitable for applications requiring noise suppression in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata - 69AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata
69AC6256
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata 69AC6256
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes

COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:NFP0QSB Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC6256
Product Name Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filter Modules - CCM1963-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers