Murata Power Solutions Common Mode Filter, 100 Ohm, 0.1A; Rated Current Murata NFP0QHB242HS2D

Description
COMMON MODE FILTER, 100 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:100ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 100 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:100ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 100 Ohm, 0.1A; Rated Current Murata - 57AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 100 Ohm, 0.1A; Rated Current Murata
57AC7137
Common Mode Filter, 100 Ohm, 0.1A; Rated Current Murata 57AC7137
COMMON MODE FILTER, 100 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:100ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

COMMON MODE FILTER, 100 OHM, 0.1A; Rated Current:100mA; Inductance:-; Product Range:NFP0QH Series; Impedance:100ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC7137
Product Name Common Mode Filter, 100 Ohm, 0.1A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137031 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details