Murata Electronics 1.5UF 50V Capacitor NFM41PC155B1H3L

Description
CAP FEEDTHRU 1.5UF 20% 50V 1806 Product overview: NFM41PC155B1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1H3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 1.5UF 20% 50V 1806 Product overview: NFM41PC155B1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1H3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5UF 50V Capacitor
845-NFM41PC155B1H3L
1.5UF 50V Capacitor 845-NFM41PC155B1H3L
CAP FEEDTHRU 1.5UF 20% 50V 1806 Product overview: NFM41PC155B1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1H3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1.5UF 20% 50V 1806 Product overview: NFM41PC155B1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41PC155B1H3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-12576-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12576-2-ND
Feed Through, Pass Through Capacitors 490-12576-2-ND
1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12576-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12576-1-ND
Feed Through, Pass Through Capacitors 490-12576-1-ND
1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12576-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12576-6-ND
Feed Through, Pass Through Capacitors 490-12576-6-ND
1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

1.5µF Feed Through Capacitor 50V 6A 9mOhm 1806 (4516 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through Capacitors - NFM41PC155B1H3L - 843516-NFM41PC155B1H3L - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM41PC155B1H3L
843516-NFM41PC155B1H3L
Feed Through Capacitors - NFM41PC155B1H3L 843516-NFM41PC155B1H3L
Manufacturer: Murata Electronics North America Win Source Part Number: 843516-NFM41PC155B1H 3L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 843516-NFM41PC155B1H3L
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
CAP FEEDTHRU 1.5UF 20% 50V 1806 - 535-NFM41PC155B1H3L - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 1.5UF 20% 50V 1806
535-NFM41PC155B1H3L
CAP FEEDTHRU 1.5UF 20% 50V 1806 535-NFM41PC155B1H3L
CAP FEEDTHRU 1.5UF 20% 50V 1806

CAP FEEDTHRU 1.5UF 20% 50V 1806

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM41PC155B1H3L
Feedthrough Capacitors NFM41PC155B1H3L
Feedthrough Capacitors 1.5 UF 50V

Feedthrough Capacitors 1.5 UF 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM41PC155B1H3L 490-12576-2-ND 490-12576-6-ND 843516-NFM41PC155B1H3L 535-NFM41PC155B1H3L NFM41PC155B1H3L
Product Name 1.5UF 50V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM41PC155B1H3L CAP FEEDTHRU 1.5UF 20% 50V 1806 Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details