220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric), 3 PC Pad
CAP FEEDTHRU 220PF 100V 1806 Product overview: NFM41CC221U2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC221U2A3L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-12816-2-ND | 845-NFM41CC221U2A3L |
| Product Name | Feed Through, Pass Through Capacitors | 220PF 100V Capacitor |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 50 (+/- %) | -20 (+/- %) |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |