The Murata 3 Terminal Capacitor, part number 26M1859, features a capacitance of 1000pF and a rated voltage of 100V. It is designed for EMI and RFI filtering applications, with a current rating of 300mA. The capacitor is packaged in a surface mount device (SMD) format, making it suitable for compact electronic designs. It operates within a temperature range of -55°C to +125°C and has a minimum insulation resistance of 10,000 MΩ. This component is compliant with DC RoHS standards and does not contain any substances of very high concern (SVHC).
Filter,1nF,100v,SMD,
Murata NFM41CC102R2A3L Power Line Filter
Murata NFM41CC102R2A3L Power Line Filter
1000pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
1000pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
1000pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
CAP FEEDTHRU 1000PF 100V 1806 Product overview: NFM41CC102R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC102R2A3L can be used for catalog matching and distributor lookup.
Feedthrough Capacitors 1000PF 100V 0.3A EMI
CAPACITOR, 3 TERMINAL, 1000PF; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150657P | 1669499 | 490-12815-6-ND | 490-12815-1-ND | 845-NFM41CC102R2A3L | NFM41CC102R2A3L | 26M1859 |
| Product Name | Feedthrough Capacitors | Feedthrough Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 1000PF 100V Capacitor | Feedthrough Capacitors | Capacitor, 3 Terminal, 1000Pf; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) |