Murata Electronics Feed Through, Pass Through Capacitors NFM3DCC222R1H3L

Description
2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
Request a Quote Datasheet
Description
2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-11846-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11846-6-ND
Feed Through, Pass Through Capacitors 490-11846-6-ND
2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11846-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11846-1-ND
Feed Through, Pass Through Capacitors 490-11846-1-ND
2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11846-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11846-2-ND
Feed Through, Pass Through Capacitors 490-11846-2-ND
2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad

Buy Now Datasheet
Feedthrough Capacitors - 2023538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2023538
Feedthrough Capacitors 2023538
EMI filter capacitor,2200pF 25Vdc

EMI filter capacitor,2200pF 25Vdc

Supplier's Site
Feedthrough Capacitors - 1669760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1669760
Feedthrough Capacitors 1669760
EMI filter capacitor,2200pF 25Vdc

EMI filter capacitor,2200pF 25Vdc

Supplier's Site
Feedthrough Capacitors - 2023538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2023538P
Feedthrough Capacitors 2023538P
EMI filter capacitor,2200pF 25Vdc

EMI filter capacitor,2200pF 25Vdc

Supplier's Site
Singapore, Singapore
2200PF 50V Capacitor
845-NFM3DCC222R1H3L
2200PF 50V Capacitor 845-NFM3DCC222R1H3L
CAP FEEDTHRU 2200PF 50V 1205 Product overview: NFM3DCC222R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DCC222R1H3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 50V 1205 Product overview: NFM3DCC222R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DCC222R1H3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF - 535-NFM3DCC222R1H3L - Utmel Electronic Limited
Hong Kong, China
MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF
535-NFM3DCC222R1H3L
MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF 535-NFM3DCC222R1H3L
MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF

MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF

Supplier's Site
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata - 97K6479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata
97K6479
Capacitor, 3 Terminal, 2200Pf; Capacitance Murata 97K6479
CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 2200PF; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM3DCC222R1H3L
Feedthrough Capacitors NFM3DCC222R1H3L
Feedthrough Capacitors 2200PF 50V 0.3A EMI

Feedthrough Capacitors 2200PF 50V 0.3A EMI

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11846-6-ND 490-11846-1-ND 2023538 2023538P 845-NFM3DCC222R1H3L 535-NFM3DCC222R1H3L 97K6479 NFM3DCC222R1H3L
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Capacitors 2200PF 50V Capacitor MURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF Capacitor, 3 Terminal, 2200Pf; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details