CAP FEEDTHRU 1000PF 50V 1205 Product overview: NFM3DCC102R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM3DCC102R1H3L can be used for catalog matching and distributor lookup.
1000pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
1000pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
1000pF Feed Through Capacitor 50V 300mA 1205 (3212 Metric), 3 PC Pad
Feedthrough Capacitors 1000PF 50V 0.3A EMI
CAPACITOR, 3 TERMINAL, 1000PF; Capacitance:1000pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM3DCC102R1H3L | 490-11843-6-ND | 490-11843-2-ND | NFM3DCC102R1H3L | 97K6477 |
| Product Name | 1000PF 50V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Capacitor, 3 Terminal, 1000Pf; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | -20 (+/- %) | 50 (+/- %) | 50 (+/- %) |