Murata Electronics 0.022UF 100V Capacitor NFM31KC223R2A3L

Description
CAP FEEDTHRU 0.022UF 100V 1206 Product overview: NFM31KC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC223R2A3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.022UF 100V 1206 Product overview: NFM31KC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC223R2A3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 100V Capacitor
845-NFM31KC223R2A3L
0.022UF 100V Capacitor 845-NFM31KC223R2A3L
CAP FEEDTHRU 0.022UF 100V 1206 Product overview: NFM31KC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC223R2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.022UF 100V 1206 Product overview: NFM31KC223R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC223R2A3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1331086-NFM31KC223R2A3L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1331086-NFM31KC223R2A3L
Filters - Feed Through Capacitors 1331086-NFM31KC223R2A3L
Manufacturer: Murata Electronics Win Source Part Number: 1331086-NFM31KC223R2 A3L Category: Filters>Feed Through Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 100V Height (Max): 0.059" (1.50mm) DC Resistance (DCR) (Max): 1.5mOhm Current: 10 A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric), 3 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Other Part Number: 490-NFM31KC223R2A3LT R,490-NFM31KC223R2A3 LDKR,NFM31KC223R2A3L -ND,490-NFM31KC223R2 A3LCT Base Product Number: NFM31KC RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331086-NFM31KC223R2A3L
Category: Filters>Feed Through Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 100V
Height (Max): 0.059" (1.50mm)
DC Resistance (DCR) (Max): 1.5mOhm
Current: 10 A
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric), 3 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: 490-NFM31KC223R2A3LTR,490-NFM31KC223R2A3LDKR,NFM31KC223R2A3L-ND,490-NFM31KC223R2A3LCT
Base Product Number: NFM31KC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31KC223R2A3LTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31KC223R2A3LTR-ND
Feed Through, Pass Through Capacitors 490-NFM31KC223R2A3LTR-ND
0.022µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

0.022µF Feed Through Capacitor 100V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31KC223R2A3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31KC223R2A3LDKR-ND
Feed Through, Pass Through Capacitors 490-NFM31KC223R2A3LDKR-ND
CAP FEEDTHRU 0.022UF 100V 1206

CAP FEEDTHRU 0.022UF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31KC223R2A3LCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31KC223R2A3LCT-ND
Feed Through, Pass Through Capacitors 490-NFM31KC223R2A3LCT-ND
CAP FEEDTHRU 0.022UF 100V 1206

CAP FEEDTHRU 0.022UF 100V 1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM31KC223R2A3L
Feedthrough Capacitors NFM31KC223R2A3L
Feedthrough Capacitors 1206 22Kohms

Feedthrough Capacitors 1206 22Kohms

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM31KC223R2A3L 1331086-NFM31KC223R2A3L 490-NFM31KC223R2A3LTR-ND 490-NFM31KC223R2A3LDKR-ND NFM31KC223R2A3L
Product Name 0.022UF 100V Capacitor Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details