Murata Electronics Feed Through, Pass Through Capacitors NFM31KC103R1H3L

Description
10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet
Description
10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-12812-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12812-2-ND
Feed Through, Pass Through Capacitors 490-12812-2-ND
10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12812-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12812-1-ND
Feed Through, Pass Through Capacitors 490-12812-1-ND
10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-12812-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-12812-6-ND
Feed Through, Pass Through Capacitors 490-12812-6-ND
10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

10000pF Feed Through Capacitor 50V 10A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through Capacitors - NFM31KC103R1H3L - 929108-NFM31KC103R1H3L - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM31KC103R1H3L
929108-NFM31KC103R1H3L
Feed Through Capacitors - NFM31KC103R1H3L 929108-NFM31KC103R1H3L
Manufacturer: Murata Electronics North America Win Source Part Number: 929108-NFM31KC103R1H 3L Series: EMIFIL®, NFM31 Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 50V 1.5mOhm 1206 (3216 Metric), 3 PC Pad Package: 1206 (3216 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFM31KC Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.29.0040 Other Part Number: 490-12812-1, 490-12812-2, NFM31KC103R1H3L-ND, 490-12812-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 929108-NFM31KC103R1H3L
Series: EMIFIL®, NFM31
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 50V 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Package: 1206 (3216 Metric), 3 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFM31KC
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040
Other Part Number: 490-12812-1, 490-12812-2, NFM31KC103R1H3L-ND, 490-12812-6

Buy Now Datasheet
Singapore, Singapore
0.01UF 50V Capacitor
845-NFM31KC103R1H3L
0.01UF 50V Capacitor 845-NFM31KC103R1H3L
CAP FEEDTHRU 0.01UF 20% 50V 1206 Product overview: NFM31KC103R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC103R1H3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.01UF 20% 50V 1206 Product overview: NFM31KC103R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31KC103R1H3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM31KC103R1H3L
Feedthrough Capacitors NFM31KC103R1H3L
Feedthrough Capacitors 1206 10Kohms

Feedthrough Capacitors 1206 10Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12812-2-ND 490-12812-6-ND 929108-NFM31KC103R1H3L 845-NFM31KC103R1H3L NFM31KC103R1H3L
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM31KC103R1H3L 0.01UF 50V Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers