Murata Electronics Feed Through, Pass Through Capacitors NFM31HK153R1H3L

Description
0.015µF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.015µF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - NFM31HK153R1H3L-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
NFM31HK153R1H3L-ND
Feed Through, Pass Through Capacitors NFM31HK153R1H3L-ND
0.015µF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

0.015µF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM31HK153R1H3L
Feedthrough Capacitors NFM31HK153R1H3L
Feedthrough Capacitors 1206 15Kohms

Feedthrough Capacitors 1206 15Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number NFM31HK153R1H3L-ND NFM31HK153R1H3L
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers