Manufacturer: Murata Electronics North America
Win Source Part Number: 1082958-NFM31HK104R1
Packaging: Reel - TR
Voltage Rating: 50V
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±20%
Ratings: AEC-Q200
Height (Max): 0.059" (1.50mm)
DC Resistance (DCR) (Max): 3 mOhm
Current: 6A
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
CAP FEEDTHRU 0.1UF 20% 50V 1206 Product overview: NFM31HK104R1H3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31HK104R1H3L can be used for catalog matching and distributor lookup.
0.1µF Feed Through Capacitor 50V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 50V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 50V 6A 3mOhm 1206 (3216 Metric), 3 PC Pad
Feedthrough Capacitors 1206 100Kohms
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082958-NFM31HK104R1H3L | 845-NFM31HK104R1H3L | 490-14732-2-ND | 490-14732-6-ND | NFM31HK104R1H3L |
| Product Name | Feed Through Capacitors - NFM31HK104R1H3L | 0.1UF 50V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |