Murata Electronics Filters - Feed Through Capacitors NFM31HK103R2A3L

Description
Win Source Part Number: 979033-NFM31HK103R2A 3L Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM31 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Height (Max): 0.059" (1.50mm) DC Resistance (DCR) (Max): 1.5mOhm Current: 6 A Package / Case: 1206 (3216 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Base Product Number: NFM31HK
Request a Quote Datasheet
Description
Win Source Part Number: 979033-NFM31HK103R2A 3L Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM31 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Height (Max): 0.059" (1.50mm) DC Resistance (DCR) (Max): 1.5mOhm Current: 6 A Package / Case: 1206 (3216 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Base Product Number: NFM31HK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 979033-NFM31HK103R2A3L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
979033-NFM31HK103R2A3L
Filters - Feed Through Capacitors 979033-NFM31HK103R2A3L
Win Source Part Number: 979033-NFM31HK103R2A 3L Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM31 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Height (Max): 0.059" (1.50mm) DC Resistance (DCR) (Max): 1.5mOhm Current: 6 A Package / Case: 1206 (3216 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Base Product Number: NFM31HK

Win Source Part Number: 979033-NFM31HK103R2A3L
Category: Filters>Feed Through Capacitors
Series: EMIFIL®, NFM31
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Ratings: AEC-Q200
Height (Max): 0.059" (1.50mm)
DC Resistance (DCR) (Max): 1.5mOhm
Current: 6 A
Package / Case: 1206 (3216 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Murata Electronics
Base Product Number: NFM31HK

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31HK103R2A3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31HK103R2A3LDKR-ND
Feed Through, Pass Through Capacitors 490-NFM31HK103R2A3LDKR-ND
CAP FEEDTHRU 10000PF 100V 1206

CAP FEEDTHRU 10000PF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31HK103R2A3LCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31HK103R2A3LCT-ND
Feed Through, Pass Through Capacitors 490-NFM31HK103R2A3LCT-ND
CAP FEEDTHRU 10000PF 100V 1206

CAP FEEDTHRU 10000PF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM31HK103R2A3LTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM31HK103R2A3LTR-ND
Feed Through, Pass Through Capacitors 490-NFM31HK103R2A3LTR-ND
10000pF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

10000pF Feed Through Capacitor 50V 6A 1.5mOhm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.01UF 50V Capacitor
845-NFM31HK103R2A3L
0.01UF 50V Capacitor 845-NFM31HK103R2A3L
CAP FEEDTHRU 0.01UF 20% 50V 1206 Product overview: NFM31HK103R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31HK103R2A3L can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.01UF 20% 50V 1206 Product overview: NFM31HK103R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01UF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM31HK103R2A3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM31HK103R2A3L
Feedthrough Capacitors NFM31HK103R2A3L
Feedthrough Capacitors 1206 10Kohms

Feedthrough Capacitors 1206 10Kohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 979033-NFM31HK103R2A3L 490-NFM31HK103R2A3LDKR-ND 490-NFM31HK103R2A3LCT-ND 845-NFM31HK103R2A3L NFM31HK103R2A3L
Product Name Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.01UF 50V Capacitor Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 100 volts 100 volts 100 volts
WVAC 50 volts 100 volts 100 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details