Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082048-NFM21PC474B1
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Width: 1.25 mm
Categories: OEM Parts(M-N)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082048-NFM21PC474B1C3D |
| Product Name | OEM Parts - OEM Parts (M - N) - NFM21PC474B1C3D |