CAP FEEDTHRU 2.2UF 20% 6.3V 0805 Product overview: NFM21PC225B0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC225B0J3D can be used for catalog matching and distributor lookup.
2.2µF Feed Through Capacitor 6.3V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
2.2µF Feed Through Capacitor 6.3V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
2.2µF Feed Through Capacitor 6.3V 4A 20mOhm 0805 (2012 Metric), 3 PC Pad
CAP, FEEDTHROUGH, 2.2UF, 6.3V, 4A, 0805; Capacitance:2.2µF; Voltage Rating:6.3V; Current Rating:4A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; DC Resistance Max:0.02ohm RoHS Compliant: Yes
Feedthrough Capacitors 0805 2.2uF
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM21PC225B0J3D | 490-6982-6-ND | 490-6982-1-ND | 45P3791 | NFM21PC225B0J3D |
| Product Name | 2.2UF 6.3V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Cap, Feedthrough, 2.2Uf, 6.3V, 4A, 0805; Capacitance Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |