0.22µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.22µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
0.22µF Feed Through Capacitor 16V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
CAP FEEDTHRU 0.22UF 20% 16V 0805 Product overview: NFM21PC224R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21PC224R1C3D can be used for catalog matching and distributor lookup.
CAP, FEEDTHROUGH, 0.22UF, 16V, 2A, 0805; Capacitance:0.22µF; Voltage Rating:16V; Current Rating:2A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; DC Resistance Max:0.03ohm RoHS Compliant: Yes
Feedthrough Capacitors 0805 0.22uF +/-20% DCR 0.03ohm 16volt
MURATA - NFM21PC224R1C3D - FILTER, SUPPRESSION, 0805, 0.22UF, 16VDC
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6981-1-ND | 490-6981-6-ND | 845-NFM21PC224R1C3D | 45P3790 | NFM21PC224R1C3D | 535-NFM21PC224R1C3D |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 0.22UF 16V Capacitor | Cap, Feedthrough, 0.22Uf, 16V, 2A, 0805; Capacitance Murata | Feedthrough Capacitors | MURATA - NFM21PC224R1C3D - FILTER, SUPPRESSION, 0805, 0.22UF, 16VDC |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |