Murata Power Solutions Feed Through, Pass Through Capacitors NFM21HC224R1A3D

Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-14852-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14852-6-ND
Feed Through, Pass Through Capacitors 490-14852-6-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14852-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14852-2-ND
Feed Through, Pass Through Capacitors 490-14852-2-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14852-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14852-1-ND
Feed Through, Pass Through Capacitors 490-14852-1-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 0.22µF 2A 0805 (2012 Metric)

Buy Now Datasheet
Filter, Power Line, 10V, 2A; Capacitance Murata - 56Y0009 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 10V, 2A; Capacitance Murata
56Y0009
Filter, Power Line, 10V, 2A; Capacitance Murata 56Y0009
FILTER, POWER LINE, 10V, 2A; Capacitance:0.22µF; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 10V, 2A; Capacitance:0.22µF; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC224R1A3D
Feedthrough Capacitors NFM21HC224R1A3D
Feedthrough Capacitors 220000pF 20% 10Volts

Feedthrough Capacitors 220000pF 20% 10Volts

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14852-6-ND 490-14852-2-ND 56Y0009 NFM21HC224R1A3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filter, Power Line, 10V, 2A; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Heavy Duty / Electric Power Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details