Murata Electronics 2200PF 50V Capacitor NFM21HC222R1H3D

Description
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21HC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC222R1H3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21HC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC222R1H3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
845-NFM21HC222R1H3D
2200PF 50V Capacitor 845-NFM21HC222R1H3D
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21HC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC222R1H3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21HC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC222R1H3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-13395-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13395-6-ND
Feed Through, Pass Through Capacitors 490-13395-6-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-13395-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13395-1-ND
Feed Through, Pass Through Capacitors 490-13395-1-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-13395-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-13395-2-ND
Feed Through, Pass Through Capacitors 490-13395-2-ND
2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 300mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Power Line, 50V, 1A; Capacitance Murata - 56Y0008 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 50V, 1A; Capacitance Murata
56Y0008
Filter, Power Line, 50V, 1A; Capacitance Murata 56Y0008
FILTER, POWER LINE, 50V, 1A; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 50V, 1A; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC222R1H3D
Feedthrough Capacitors NFM21HC222R1H3D
Feedthrough Capacitors 0805 2200 +/-20% 50 volt 1000mA

Feedthrough Capacitors 0805 2200 +/-20% 50 volt 1000mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM21HC222R1H3D 490-13395-6-ND 490-13395-1-ND 56Y0008 NFM21HC222R1H3D
Product Name 2200PF 50V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filter, Power Line, 50V, 1A; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Heavy Duty / Electric Power Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-4351-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details