Murata Power Solutions Feed Through, Pass Through Capacitors NFM21HC221R1H3D

Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-16921-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16921-6-ND
Feed Through, Pass Through Capacitors 490-16921-6-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16921-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16921-2-ND
Feed Through, Pass Through Capacitors 490-16921-2-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16921-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16921-1-ND
Feed Through, Pass Through Capacitors 490-16921-1-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 220pF 700mA 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC221R1H3D
Feedthrough Capacitors NFM21HC221R1H3D
Feedthrough Capacitors 220pF 50V 700mA

Feedthrough Capacitors 220pF 50V 700mA

Buy Now Datasheet
Filter, Power Line, 50V, 0.7A; Capacitance Murata - 56Y0007 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 50V, 0.7A; Capacitance Murata
56Y0007
Filter, Power Line, 50V, 0.7A; Capacitance Murata 56Y0007
FILTER, POWER LINE, 50V, 0.7A; Capacitance:220pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 50V, 0.7A; Capacitance:220pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16921-6-ND 490-16921-2-ND NFM21HC221R1H3D 56Y0007
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Filter, Power Line, 50V, 0.7A; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Heavy Duty / Electric Power Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology
Packing Method Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers