Murata Electronics Feed Through, Pass Through Capacitors NFM21HC104R1A3D

Description
0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-11838-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11838-2-ND
Feed Through, Pass Through Capacitors 490-11838-2-ND
0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11838-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11838-1-ND
Feed Through, Pass Through Capacitors 490-11838-1-ND
0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-11838-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-11838-6-ND
Feed Through, Pass Through Capacitors 490-11838-6-ND
0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

0.1µF Feed Through Capacitor 10V 2A 30mOhm 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
845-NFM21HC104R1A3D
0.1UF 10V Capacitor 845-NFM21HC104R1A3D
CAP FEEDTHRU 0.1UF 20% 10V 0805 Product overview: NFM21HC104R1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC104R1A3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 10V 0805 Product overview: NFM21HC104R1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21HC104R1A3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC104R1A3D
Feedthrough Capacitors NFM21HC104R1A3D
Feedthrough Capacitors 100000pF 20% 10Volts

Feedthrough Capacitors 100000pF 20% 10Volts

Buy Now Datasheet
Filter, Power Line, 10V, 2A; Capacitance Murata - 56Y0004 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 10V, 2A; Capacitance Murata
56Y0004
Filter, Power Line, 10V, 2A; Capacitance Murata 56Y0004
FILTER, POWER LINE, 10V, 2A; Capacitance:0.1µF; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 10V, 2A; Capacitance:0.1µF; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11838-2-ND 490-11838-6-ND 845-NFM21HC104R1A3D NFM21HC104R1A3D 56Y0004
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.1UF 10V Capacitor Feedthrough Capacitors Filter, Power Line, 10V, 2A; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Heavy Duty / Electric Power Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 145LC5112K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers