Murata Electronics 2200PF 50V Capacitor NFM21CC222R1H3D

Description
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21CC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC222R1H3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21CC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC222R1H3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
845-NFM21CC222R1H3D
2200PF 50V Capacitor 845-NFM21CC222R1H3D
CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21CC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC222R1H3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 20% 50V 0805 Product overview: NFM21CC222R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC222R1H3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitors - 7257418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257418
Feedthrough Capacitors 7257418
Murata NFM21CC222R1H3D

Murata NFM21CC222R1H3D

Supplier's Site
Feedthrough Capacitors - 7257418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
7257418P
Feedthrough Capacitors 7257418P
Murata NFM21CC222R1H3D

Murata NFM21CC222R1H3D

Supplier's Site
Feed Through, Pass Through Capacitors - 490-2535-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-2535-6-ND
Feed Through, Pass Through Capacitors 490-2535-6-ND
2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-2535-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-2535-1-ND
Feed Through, Pass Through Capacitors 490-2535-1-ND
2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-2535-2-ND
Feed Through, Pass Through Capacitors 490-2535-2-ND
2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

2200pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Suppression, 0805, 2.2Nf, 50V; Capacitance Murata - 84R0166 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Suppression, 0805, 2.2Nf, 50V; Capacitance Murata
84R0166
Filter, Suppression, 0805, 2.2Nf, 50V; Capacitance Murata 84R0166
FILTER, SUPPRESSION, 0805, 2.2NF, 50V; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, SUPPRESSION, 0805, 2.2NF, 50V; Capacitance:2200pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21CC222R1H3D
Feedthrough Capacitors NFM21CC222R1H3D
Feedthrough Capacitors 2200pF 50V 1A

Feedthrough Capacitors 2200pF 50V 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM21CC222R1H3D 7257418 7257418P 490-2535-6-ND 490-2535-1-ND 84R0166 NFM21CC222R1H3D
Product Name 2200PF 50V Capacitor Feedthrough Capacitors Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filter, Suppression, 0805, 2.2Nf, 50V; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers