1000pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad
1000pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad
1000pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 3 PC Pad
CAP FEEDTHRU 1000PF 20% 50V 0805 Product overview: NFM21CC102R1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC102R1H3D can be used for catalog matching and distributor lookup.
FILTER, SUPPRESSION, 0805, 1NF, 50V; Capacitance:1000pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:1A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes
Feedthrough Capacitors 1000pF 50V 1A
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6976-6-ND | 490-6976-1-ND | 845-NFM21CC102R1H3D | 7257402 | 7257402P | 84R0165 | NFM21CC102R1H3D |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 1000PF 50V Capacitor | Feedthrough Capacitors | Feedthrough Capacitors | Filter, Suppression, 0805, 1Nf, 50V; Capacitance Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |||
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |