Murata Electronics Feed Through, Pass Through Capacitors NFM21CC101U1H3D

Description
100pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
100pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-2534-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-2534-2-ND
Feed Through, Pass Through Capacitors 490-2534-2-ND
100pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

100pF Feed Through Capacitor 50V 700mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
845-NFM21CC101U1H3D
100PF 50V Capacitor 845-NFM21CC101U1H3D
CAP FEEDTHRU 100PF 20% 50V 0805 Product overview: NFM21CC101U1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC101U1H3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 20% 50V 0805 Product overview: NFM21CC101U1H3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM21CC101U1H3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter, Suppression, 0805, 100Pf, 50V; Capacitance Murata - 84R0164 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Suppression, 0805, 100Pf, 50V; Capacitance Murata
84R0164
Filter, Suppression, 0805, 100Pf, 50V; Capacitance Murata 84R0164
FILTER, SUPPRESSION, 0805, 100PF, 50V; Capacitance:100pF; Voltage Rating:50V; Current Rating:700mA; Filter Type:EMI, RFI; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, SUPPRESSION, 0805, 100PF, 50V; Capacitance:100pF; Voltage Rating:50V; Current Rating:700mA; Filter Type:EMI, RFI; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-2534-2-ND 845-NFM21CC101U1H3D 84R0164
Product Name Feed Through, Pass Through Capacitors 100PF 50V Capacitor Filter, Suppression, 0805, 100Pf, 50V; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers