Murata NFM18PS474R0J3D Signal Filter
Murata NFM18PS474R0J3D Signal Filter
CAP FEEDTHRU 0.47UF 6.3V 0603 Product overview: NFM18PS474R0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PS474R0J3D can be used for catalog matching and distributor lookup.
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Feedthrough Capacitors 0603 0.47uF 20% 2A EMIFIL
FILTER, SUPPRESSION, 0603, 0.47UF, 6.3V
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1669711 | 845-NFM18PS474R0J3D | 490-6975-1-ND | 490-6975-6-ND | NFM18PS474R0J3D | 535-NFM18PS474R0J3D |
| Product Name | Feedthrough Capacitors | 0.47UF 6.3V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | FILTER, SUPPRESSION, 0603, 0.47UF, 6.3V |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |